Diode Standard 400V 60A Chassis, Stud Mount DO-203AB (DO-5)
STANDARD DIODE, 60A, 400V, DO-203AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:60A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:900A RoHS Compliant: Yes
DIODE GEN PURP 400V 60A DO203AB
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 112-VS-1N2135A-ND | VS-1N2135A | 09F2929 | VS-1N2135A |
| Product Name | Single Diodes | Rectifiers | Standard Diode, 60A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 200 C (-85 to 392 F) | |||
| Package | DO-203AB | |||
| RoHS Compliant | RoHS |