Diode Standard, Reverse Polarity 400V 16A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 400V 16A DO203AA
STANDARD DIODE, 16A, 400V, DO-203AA; Repetitive Peak Reverse Voltage:400V; Average Forward Current:16A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:350A RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 5445739 | 16FR40-ND | VS-16FR40 | 09F5205 | VS-16FR40 |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 16A, 400V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Package | Do-4 | DO-4; DO-4 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 to 175 C (-85 to 347 F) |