DIODE GEN PURP 600V 20A TO263AB Product overview: VS-20ETF06STRRPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF06STRRPB
Manufacturer: Vishay
Win Source Part Number: 057324-VS-20ETF06STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.05V @ 15A
Reverse Recovery Time (trr): 120ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 800
Diode Standard 600V 20A Surface Mount TO-263AB (D²PAK)
DIODE GEN PURP 600V 20A TO263AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | 280-VS-20ETF06STRRPBF | 057324-VS-20ETF06STRRPBF | VS-20ETF06STRRPBF-ND | VS-20ETF06STRRPBF |
| Product Name | 600V 20A Diode and Rectifier | Diodes, Rectifiers - Single - VS-20ETF06STRRPBF | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | |||
| RoHS Compliant | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Standard | |||
| VF | 1.05 volts | 1.05 volts |