Vishay Intertechnology, Inc. Single Diodes VS-1EMH01-M3/5AT

Description
DIODE GEN PURP 100V 1A DO214AC
Request a Quote Datasheet
Description
DIODE GEN PURP 100V 1A DO214AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-1EMH01-M3/5ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 100V 1A DO214AC

DIODE GEN PURP 100V 1A DO214AC

Buy Now Datasheet
Single Diodes - 112-VS-1EMH01-M3/5ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Diode Standard 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Single Diodes - 112-VS-1EMH01-M3/5ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 1A DO214AC

DIODE STANDARD 100V 1A DO214AC

Buy Now Datasheet
100V 1A Diode and Rectifier - 280-VS-1EMH01-M3/5AT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1A Diode and Rectifier
280-VS-1EMH01-M3/5AT
100V 1A Diode and Rectifier 280-VS-1EMH01-M3/5AT
Diode Switching 100V 1A 2-Pin SMA T/R Product overview: VS-1EMH01-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1EMH01-M3/5AT can be used for catalog matching and distributor lookup.

Diode Switching 100V 1A 2-Pin SMA T/R Product overview: VS-1EMH01-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1EMH01-M3/5AT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-1EMH01-M3/5AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-1EMH01-M3/5AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-1EMH01-M3/5AT
DIODE GEN PURP 100V 1A DO214AC

DIODE GEN PURP 100V 1A DO214AC

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers fred 100V 1A - SMA

Rectifiers fred 100V 1A - SMA

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 112-VS-1EMH01-M3/5ATCT-ND 280-VS-1EMH01-M3/5AT VS-1EMH01-M3/5AT VS-1EMH01-M3/5AT
Product Name Single Diodes 100V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Single Diodes - 1727-2907-1-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
5 suppliers
High Current Power Rectifiers - HRSET050412 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details