Diode Standard, Reverse Polarity 200V 15A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 200V 15A DO203AB
STANDARD DIODE, 15A, 200V, DO-203AB; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):15A; Forward Voltage VF Max:1.5V; Diode Case Style:DO-203AB; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-1N3210R-ND | VS-1N3210R | 32H2410 | VS-1N3210R |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 15A, 200V, Do-203Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.5 volts | 1.5 volts | ||
| RoHS Compliant | RoHS |