Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3
Rectifier Diode, 1 Phase, 2 Element, 10A, 300V V(RRM), Silicon, TO-220AB, Product overview: VS-20CTH03-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 300V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-20CTH03-M3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1350496-VS-20CTH03-M
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Series: FRED Pt®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Technology: Standard
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 20 µA @ 300 V
Operating Temperature - Junction: -65°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 20CTH03
Voltage - DC Reverse (Vr) (Max): 300 V
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 10 A
Current - Average Rectified (Io) (per Diode): 10A
DIODE ARRAY GP 300V 10A TO220-3
RECTIFIER, DUAL, 20A, 300V, TO-220AB; Repetitive Reverse Voltage Vrrm Max:300V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:35ns; Forward Surge RoHS Compliant: Yes
Rectifiers 300V 20A TO-220 Fred Pt
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | VS-20CTH03-M3GI-ND | 2085-VS-20CTH03-M3 | 1350496-VS-20CTH03-M3 | VS-20CTH03-M3 | 68AC5598 | VS-20CTH03-M3 |
| Product Name | Diode Arrays | 10A 300V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Dual, 20A, 300V, To-220Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | TO-220AB-3 | ||
| RoHS Compliant | RoHS | RoHS | ||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |