Vishay Intertechnology, Inc. Diode Arrays VS-20CWT10FNTR

Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-20CWT10FNTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
VS-20CWT10FNTR-ND
Diode Arrays VS-20CWT10FNTR-ND
Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Diode Array 1 Pair Common Cathode Schottky 100V 10A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63

Buy Now Datasheet
Diodes, Rectifiers - Arrays - VS-20CWT10FNTR - 761744-VS-20CWT10FNTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-20CWT10FNTR
761744-VS-20CWT10FNTR
Diodes, Rectifiers - Arrays - VS-20CWT10FNTR 761744-VS-20CWT10FNTR
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761744-VS-20CWT10FNT R Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 50μA @ 100V Operating Temperature - Junction: 175°C (Maximum) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 10A Part Status: Obsolete(EOL) Family Name: VS-20CWT10FN Categories: Discrete Semiconductor Products Manufacturer Package: DPAK Voltage - Forward (Vf) (Maximum) @ If: 890mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 100V Alternative Parts (Cross-Reference): STPS20LCD80CB-TR; MBRD20100CT-13; RBQ20BM100AFHTL; Introduction Date: April 11, 2011 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761744-VS-20CWT10FNTR
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 50μA @ 100V
Operating Temperature - Junction: 175°C (Maximum)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete(EOL)
Family Name: VS-20CWT10FN
Categories: Discrete Semiconductor Products
Manufacturer Package: DPAK
Voltage - Forward (Vf) (Maximum) @ If: 890mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): STPS20LCD80CB-TR; MBRD20100CT-13; RBQ20BM100AFHTL;
Introduction Date: April 11, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
100V 10A DPAK Diode and Rectifier - 286-VS-20CWT10FNTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 10A DPAK Diode and Rectifier
286-VS-20CWT10FNTR
100V 10A DPAK Diode and Rectifier 286-VS-20CWT10FNTR
DIODE ARR SCHOTT 100V 10A DPAK Product overview: VS-20CWT10FNTR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CWT10FNTR can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 10A DPAK Product overview: VS-20CWT10FNTR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 10A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 10A, DPAK, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CWT10FNTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number VS-20CWT10FNTR-ND 761744-VS-20CWT10FNTR 286-VS-20CWT10FNTR
Product Name Diode Arrays Diodes, Rectifiers - Arrays - VS-20CWT10FNTR 100V 10A DPAK Diode and Rectifier
Arrangement Common Catode
Tj 175 C (347 F) 175 C (347 F) 175 C (347 F)
Package DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR)
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data