Vishay Precision Group Diodes, Rectifiers - Arrays - VS-16CTQ100PBF VS-16CTQ100PBF

Description
Manufacturer: Vishay Win Source Part Number: 043634-VS-16CTQ100PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A Current - Reverse Leakage @ Vr: 550μA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Family Name: VS-16CTQ100 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-16CTQ100HN3; MBRC20100CT; TST20U100CC0G; MBR2090CT-Y C0; Introduction Date: March 08, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 043634-VS-16CTQ100PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A Current - Reverse Leakage @ Vr: 550μA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Family Name: VS-16CTQ100 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-16CTQ100HN3; MBRC20100CT; TST20U100CC0G; MBR2090CT-Y C0; Introduction Date: March 08, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - VS-16CTQ100PBF - 043634-VS-16CTQ100PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-16CTQ100PBF
043634-VS-16CTQ100PBF
Diodes, Rectifiers - Arrays - VS-16CTQ100PBF 043634-VS-16CTQ100PBF
Manufacturer: Vishay Win Source Part Number: 043634-VS-16CTQ100PB F Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A Current - Reverse Leakage @ Vr: 550μA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Family Name: VS-16CTQ100 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-16CTQ100HN3; MBRC20100CT; TST20U100CC0G; MBR2090CT-Y C0; Introduction Date: March 08, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 043634-VS-16CTQ100PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A
Current - Reverse Leakage @ Vr: 550μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Family Name: VS-16CTQ100
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-16CTQ100HN3; MBRC20100CT; TST20U100CC0G; MBR2090CT-Y C0;
Introduction Date: March 08, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 8A TO220 Diode and Rectifier
286-VS-16CTQ100PBF
100V 8A TO220 Diode and Rectifier 286-VS-16CTQ100PBF
DIODE ARR SCHOTT 100V 8A TO220-3 Product overview: VS-16CTQ100PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ100PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 8A TO220-3 Product overview: VS-16CTQ100PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ100PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 16CTQ100PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
16CTQ100PBF-ND
Diode Arrays 16CTQ100PBF-ND
Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-16CTQ100PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-16CTQ100PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-16CTQ100PBF
DIODE ARR SCHOTT 100V 8A TO220-3

DIODE ARR SCHOTT 100V 8A TO220-3

Supplier's Site
Schottky Rectifier Common Cathode 16A To-220Ab; Repetitive Peak Reverse Voltage Vishay - 19K8501 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier Common Cathode 16A To-220Ab; Repetitive Peak Reverse Voltage Vishay
19K8501
Schottky Rectifier Common Cathode 16A To-220Ab; Repetitive Peak Reverse Voltage Vishay 19K8501
SCHOTTKY RECTIFIER COMMON CATHODE 16A TO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:16A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:720mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER COMMON CATHODE 16A TO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:16A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:720mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 043634-VS-16CTQ100PBF 286-VS-16CTQ100PBF 16CTQ100PBF-ND VS-16CTQ100PBF 19K8501
Product Name Diodes, Rectifiers - Arrays - VS-16CTQ100PBF 100V 8A TO220 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectifier Common Cathode 16A To-220Ab; Repetitive Peak Reverse Voltage Vishay
Diode Type Schottky; Schottky
Life Cycle Stage Active Removed
VF 0.7200 volts 0.7200 volts 0.7200 volts
VR 100 volts
IR 0.5500 mA
Unlock Full Specs
to access all available technical data