ROHM Semiconductor USA, LLC TVS Diodes VS17VUA1LAMTFTR

Description
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount PMDTM
Request a Quote Datasheet
Description
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - VS17VUA1LAMTFTR-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount PMDTM

27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount PMDTM

Buy Now Datasheet
TVS Diodes - VS17VUA1LAMTFDKR-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount PMDTM

27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount PMDTM

Buy Now Datasheet
TVS Diodes - VS17VUA1LAMTFCT-ND - DigiKey
Thief River Falls, MN, United States
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount PMDTM

27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount PMDTM

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - VS17VUA1LAMTFTR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
VS17VUA1LAMTFTR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes VS17VUA1LAMTFTR
TVS DIODE 17VWM 27.6VC PMDTM

TVS DIODE 17VWM 27.6VC PMDTM

Supplier's Site
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm - 94AC7946 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm
94AC7946
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm 94AC7946
TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:17V; Clamping Voltage Vc Max:27.6V; Diode Case Style:SOD-128; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:17V; Clamping Voltage Vc Max:27.6V; Diode Case Style:SOD-128; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm - 29AK8855 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm
29AK8855
Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm 29AK8855
TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:17V; Clamping Voltage Vc Max:27.6V; Diode Case Style:SOD-128; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:17V; Clamping Voltage Vc Max:27.6V; Diode Case Style:SOD-128; No. of Pins:2Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number VS17VUA1LAMTFTR-ND VS17VUA1LAMTFTR 94AC7946
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm
Configuration Single
Package SOD-128 PMDTM SOD-128
Peak Pulse Power 600 watts 600 watts
VC 27.6 volts 27.6 volts 27.6 volts
VBR 18.9 volts 18.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 22V SOT-23 TVS Protection Diode - 144-MMBZ27VCL,215 - ERSAELECTRONICS PTE. LTD.
Specs
Configuration Single
View Details
5 suppliers
TVS Diodes - 2466700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOD-923
View Details
TVS - TVS - Diodes - NNCD24J-T1-A - 887487-NNCD24J-T1-A - Win Source Electronics
Specs
Package 2-Ultra Super Mini Mold
Tj 150 C (302 F)
View Details
Power TVS Modules - 90KS200CH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details