Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760903-VS-1N2138RA
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 60A
Current - Reverse Leakage @ Vr: 10mA @ 600V
Operating Temperature - Junction: -65°C ~ 200°C
Family Name: 1N2138RA
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 188A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): 1N2138R; 1N2138RAPBF;
Introduction Date: September 23, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 60A DO203AB Product overview: VS-1N2138RA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-1N2138RA can be used for catalog matching and distributor lookup.
Diode Standard, Reverse Polarity 600V 60A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 600V 60A DO203AB
STANDARD DIODE, 60A, 600V, DO-203AB; Repetitive Peak Reverse Voltage:600V; Average Forward Current:60A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:900A RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 760903-VS-1N2138RA | 2085-VS-1N2138RA | VS-1N2138RA-ND | VS-1N2138RA | VS-1N2138RA | 09F2942 |
| Product Name | Diodes, Rectifiers - Single - VS-1N2138RA | 600V 60A Diode and Rectifier | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 60A, 600V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 600 volts | |||||
| IR | 10 mA | |||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) |