Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARR SCHOTT 100V 8A TO263AB Product overview: VS-16CTQ100SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ100SPBF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 005254-VS-16CTQ100SP
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A
Current - Reverse Leakage @ Vr: 550μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 50
DIODE ARR SCHOTT 100V 8A TO263AB
SCHOTTKY RECTIFIER, COMMON CATHODE, 16A, D2PAK; Repetitive Peak Reverse Voltage:100V; Average Forward Current:16A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:580mVRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VS-16CTQ100SPBFGI-ND | 286-VS-16CTQ100SPBF | 005254-VS-16CTQ100SPBF | VS-16CTQ100SPBF | 41K8545 |
| Product Name | Diode Arrays | 100V 8A Diode and Rectifier | Diodes, Rectifiers - Arrays - VS-16CTQ100SPBF | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Common Cathode, 16A, D2Pak; Repetitive Peak Reverse Voltage Vishay |
| Arrangement | Common Catode | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | Tube | D2PAK; D2PAK | D2PAK | D2PAK; TO-263 (D2PAK) |
| RoHS Compliant | RoHS | ||||
| Diode Type | Schottky; Schottky |