Diode Array 1 Pair Common Cathode Schottky 100V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Manufacturer: Vishay
Win Source Part Number: 128659-VS-16CTQ100ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A
Current - Reverse Leakage @ Vr: 550μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 800
DIODE ARR SCHOTT 100V 8A TO263AB Product overview: VS-16CTQ100STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ100STRLP
SCHOTTKY RECTIFIER, COMMON CATHODE, 16A, D2PAK, FULL REEL; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):16A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:2Pins RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 100V D2PAK
DIODE ARR SCHOTT 100V 8A TO263AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | VS-16CTQ100STRLPBFGITR-ND | 128659-VS-16CTQ100STRLPBF | 286-VS-16CTQ100STRLPBF | 41K8546 | VS-16CTQ100STRLPBF | VS-16CTQ100STRLPBF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-16CTQ100STRLPBF | 100V 8A Diode and Rectifier | Schottky Rectifier, Common Cathode, 16A, D2Pak, Full Reel; Repetitive Reverse Voltage Vrrm Max Vishay | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | Tape & Reel (TR) | D2PAK; TO-263 (D2PAK) | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK |
| Diode Type | Schottky; Schottky | Schottky | ||||
| Life Cycle Stage | Active | Removed |