DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-20ETF10-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF10-M3 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 20A Through Hole TO-220AC
DIODE GEN PURP 1KV 20A TO220AC
Rectifiers New Input Diodes - TO-220-e3
DIODE GEN PURP 1KV 20A TO220AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 280-VS-20ETF10-M3 | VS-20ETF10-M3-ND | VS-20ETF10-M3 | VS-20ETF10-M3 | VS-20ETF10-M3 |
| Product Name | Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | TO-220-2 | TO-220; TO-220-2 | TO-220AC | TO-220 | |
| RoHS Compliant | RoHS | ||||
| IO | 20 amps | ||||
| Tj | -40 to 150 C (-40 to 302 F) |