Manufacturer: Vishay
Win Source Part Number: 134131-VS-18TQ035S-M
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 18A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 18A
Current - Reverse Leakage @ Vr: 2.5mA @ 35V
Capacitance @ Vr, F: 1400pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Diode Schottky 35V 18A Surface Mount TO-263AB (D²PAK)
Schottky Diodes & Rectifiers Schottky - D2PAK-e3 Product overview: VS-18TQ035S-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-18TQ035S-M3 can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Schottky - D2PAK-e3
DIODE SCHOTTKY 35V 18A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 134131-VS-18TQ035S-M3 | VS-18TQ035S-M3-ND | 2085-VS-18TQ035S-M3 | VS-18TQ035S-M3 | VS-18TQ035S-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-18TQ035S-M3 | Single Diodes | Schottky Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Active |