Bridge Rectifier Diode, 1 Phase, 1.2A, 1000V V(RRM), Silicon, ROHS COMPLIANT, D-38, 4 PIN Product overview: VS-1KAB100E from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2A, 1000V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-1KAB100E can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 1kV Through Hole D-38
Bridge rectifier,1KAB100E 1.2A 1000V
Bridge rectifier,1KAB100E 1.2A 1000V
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760770-VS-1KAB100E
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, D-38
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.2A
Current - Reverse Leakage @ Vr: 10μA @ 1000V
Family Name: VS-1KAB100E
Categories: Discrete Semiconductor Products
Manufacturer Package: D-38
Voltage - Peak Reverse (Maximum): 1000V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 1.2A
Alternative Parts (Cross-Reference): B500C1500;
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Bridge Rectifiers Bridges - 1KAB
BRIDGE RECT 1PHASE 1KV 1.2A D-38
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-VS-1KAB100E | VS-1KAB100EGI-ND | 3952752 | 760770-VS-1KAB100E | VS-1KAB100E | VS-1KAB100E |
| Product Name | 1.2A 1000V Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers - VS-1KAB100E | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Package | Bulk | 4-Square, D-38 | D 38 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 1.2 amps | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Rectifier Configuration / Technology | Bridge | Bridge |