Vishay Intertechnology, Inc. Diode Arrays VS-20CTH03-1PBF

Description
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-20CTH03-1PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
300V 10A Diode and Rectifier - 286-VS-20CTH03-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 10A Diode and Rectifier
286-VS-20CTH03-1PBF
300V 10A Diode and Rectifier 286-VS-20CTH03-1PBF
DIODE ARRAY GP 300V 10A TO262-3 Product overview: VS-20CTH03-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTH03-1PBF can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 300V 10A TO262-3 Product overview: VS-20CTH03-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 10A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 10A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTH03-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-20CTH03-1PBF - 902879-VS-20CTH03-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-20CTH03-1PBF
902879-VS-20CTH03-1PBF
Diodes, Rectifiers - Arrays - VS-20CTH03-1PBF 902879-VS-20CTH03-1PBF
Manufacturer: Vishay Win Source Part Number: 902879-VS-20CTH03-1P BF Series: FRED Pt® Features: Diode Array 1 Pair Common Cathode Standard 300 V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Package: TO-262-3 Long Leads, I2Pak, TO-262AA Mounting: Through Hole Part Status: Discontinued at Digi-Key Family Name: 20CTH03 Categories: Discrete Semiconductor Products Case / Package: TO-262-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 902879-VS-20CTH03-1PBF
Series: FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 300 V 10A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Mounting: Through Hole
Part Status: Discontinued at Digi-Key
Family Name: 20CTH03
Categories: Discrete Semiconductor Products
Case / Package: TO-262-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20CTH03-1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20CTH03-1PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20CTH03-1PBF
DIODE ARRAY GP 300V 10A TO262-3

DIODE ARRAY GP 300V 10A TO262-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number VS-20CTH03-1PBF-ND 286-VS-20CTH03-1PBF 902879-VS-20CTH03-1PBF VS-20CTH03-1PBF
Product Name Diode Arrays 300V 10A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-20CTH03-1PBF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj 175 C (347 F) 175 C (347 F)
Package TO-262-3 Long Leads, I2PAK, TO-262AA Tube TO-262-3
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAV70DXV6T5G - 912879-BAV70DXV6T5G - Win Source Electronics
Specs
Diode Type Diode Array 2 Pair Common Cathode Standard 100 V 200mA (DC) Surface Mount SOT-563, SOT-666
Package SOT-563
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: TP865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details
Diode Arrays - BAV70W/MIX-ND - DigiKey
Specs
Arrangement Common Catode
Tj 150 C (302 F)
Package SOT323; SC-70, SOT-323
View Details