Vishay Precision Group Single Diodes VS-20L15TPBF

Description
Diode Schottky 15V 20A Through Hole TO-220AC
Request a Quote Datasheet
Description
Diode Schottky 15V 20A Through Hole TO-220AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 20L15TPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
20L15TPBF-ND
Single Diodes 20L15TPBF-ND
Diode Schottky 15V 20A Through Hole TO-220AC

Diode Schottky 15V 20A Through Hole TO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-20L15TPBF - 761758-VS-20L15TPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20L15TPBF
761758-VS-20L15TPBF
Diodes, Rectifiers - Single - VS-20L15TPBF 761758-VS-20L15TPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761758-VS-20L15TPBF Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Schottky Current - Average Rectified (Io): 20A Current - Reverse Leakage @ Vr: 10mA @ 15V Operating Temperature - Junction: -55°C ~ 125°C Family Name: VS-20L15T Categories: Discrete Semiconductor Products Manufacturer Package: TO-220AC Voltage - Forward (Vf) (Maximum) @ If: 410mV @ 19A Voltage - DC Reverse (Vr) (Maximum): 15V Alternative Parts (Cross-Reference): 20L15T; 19TQ015; STPS20L15D; Introduction Date: June 19, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761758-VS-20L15TPBF
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 10mA @ 15V
Operating Temperature - Junction: -55°C ~ 125°C
Family Name: VS-20L15T
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AC
Voltage - Forward (Vf) (Maximum) @ If: 410mV @ 19A
Voltage - DC Reverse (Vr) (Maximum): 15V
Alternative Parts (Cross-Reference): 20L15T; 19TQ015; STPS20L15D;
Introduction Date: June 19, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Schottky 15V 20A Diode and Rectifier - 280-VS-20L15TPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 20A Diode and Rectifier
280-VS-20L15TPBF
Schottky 15V 20A Diode and Rectifier 280-VS-20L15TPBF
DIODE SCHOTTKY 15V 20A TO220AC Product overview: VS-20L15TPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20L15TPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 20A TO220AC Product overview: VS-20L15TPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20L15TPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20L15TPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20L15TPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20L15TPBF
DIODE SCHOTTKY 15V 20A TO220AC

DIODE SCHOTTKY 15V 20A TO220AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 20L15TPBF-ND 761758-VS-20L15TPBF 280-VS-20L15TPBF VS-20L15TPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-20L15TPBF Schottky 15V 20A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data