Diode Standard 150V 40A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 150V 40A DO203AB
STANDARD DIODE, 40A, 150V, DO-203AB; Repetitive Peak Reverse Voltage:150V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-1N1185A-ND | VS-1N1185A | VS-1N1185A | 09F2684 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Diode, 40A, 150V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 200 C (-85 to 392 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.3 volts | 1.3 volts |