Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Diode Array 1 Pair Common Cathode Standard 200V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Manufacturer: Vishay
Win Source Part Number: 938776-VS-20CDH02HM3
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Array 1 Pair Common Cathode Standard 200 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab) Variant
Package: Reel - TR
Mounting: Surface Mount
Family Name: 20CDH02
Categories: Discrete Semiconductor Products
Case / Package: TO-263AC (SMPD)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-20CDH02HM3/IGIDKR
Rectifier Diode, 1 Phase, 2 Element, 10A, 200V V(RRM), Silicon, TO-263AC, HALOGEN FREE AND ROHS COMPLIANT, SMPD, 3/2 PIN Product overview: VS-20CDH02HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20CDH02HM3/I can be used for catalog matching and distributor lookup.
Rectifiers Dual 2x10A 200V FRED Pt AEC-Q101
RECTIFIER, AEC-Q101, 20A, 200V, TO-263AC; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):20A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.05V; Reverse Recovery Time trr Max:22ns; Forward Surge RoHS Compliant: Yes
DIODE ARRAY GP 200V 10A TO263AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-20CDH02HM3/ITR-ND | 938776-VS-20CDH02HM3/I | 280-VS-20CDH02HM3/I | VS-20CDH02HM3/I | 13AC4307 | VS-20CDH02HM3/I |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-20CDH02HM3/I | 10A 200V Diode and Rectifier | Rectifiers | Rectifier, Aec-Q101, 20A, 200V, To-263Ac; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | TO-263AC (SMPD) | TO-263AC-3 | |||
| Diode Type | Diode Array 1 Pair Common Cathode Standard 200 V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab) Variant | |||||
| RoHS Compliant | RoHS | RoHS |