Diode Standard 800V 16A Chassis, Stud Mount DO-203AA (DO-4)
Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 735749-VS-16F80
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AA, DO-4, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 16A
Current - Reverse Leakage @ Vr: 12mA @ 800V
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: DO-203AA
Voltage - Forward (Vf) (Maximum) @ If: 1.23V @ 50A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): VS_6F80;
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 1 Element, 16A, 800V V(RRM), Silicon, DO-203AA, DO-4, 1 PIN Product overview: VS-16F80 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-16F80 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 16A DO203AA
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-16F80-ND | 735749-VS-16F80 | 2279286 | 280-VS-16F80 | VS-16F80 | VS-16F80 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-16F80 | Schottky Diodes & Rectifiers | 16A 800V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | |||
| Diode Type | Standard | |||||
| VF | 1.23 volts | 1.23 volts | ||||
| VR | 800 volts | |||||
| IR | 12 mA |