Vishay Precision Group Single Diodes VS-20L15TSPBF

Description
Diode Schottky 15V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 15V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 20L15TSPBF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
20L15TSPBF-ND
Single Diodes 20L15TSPBF-ND
Diode Schottky 15V 20A Surface Mount TO-263AB (D²PAK)

Diode Schottky 15V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - VS-20L15TSPBF - 1117629-VS-20L15TSPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20L15TSPBF
1117629-VS-20L15TSPBF
Diodes, Rectifiers - Single - VS-20L15TSPBF 1117629-VS-20L15TSPBF
Manufacturer: Vishay Win Source Part Number: 1117629-VS-20L15TSPB F Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A Current - Reverse Leakage @ Vr: 10mA @ 15V Operating Temperature - Junction: -55°C to 125°C Family Name: VS-20L15TS Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): STPS20L15G; STPS20L15G-TR; STPS20L15TS; Introduction Date: April 09, 2010 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 1117629-VS-20L15TSPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 410mV @ 19A
Current - Reverse Leakage @ Vr: 10mA @ 15V
Operating Temperature - Junction: -55°C to 125°C
Family Name: VS-20L15TS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STPS20L15G; STPS20L15G-TR; STPS20L15TS;
Introduction Date: April 09, 2010
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50

Buy Now Datasheet
Schottky 15V 20A Diode and Rectifier - 280-VS-20L15TSPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 20A Diode and Rectifier
280-VS-20L15TSPBF
Schottky 15V 20A Diode and Rectifier 280-VS-20L15TSPBF
DIODE SCHOTTKY 15V 20A TO263AB Product overview: VS-20L15TSPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20L15TSPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 20A TO263AB Product overview: VS-20L15TSPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20L15TSPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-20L15TSPBF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
VS-20L15TSPBF
Single Diodes VS-20L15TSPBF
DIODE SCHOTTKY 15V 20A TO263AB

DIODE SCHOTTKY 15V 20A TO263AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20L15TSPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20L15TSPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20L15TSPBF
DIODE SCHOTTKY 15V 20A TO263AB

DIODE SCHOTTKY 15V 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number 20L15TSPBF-ND 1117629-VS-20L15TSPBF 280-VS-20L15TSPBF VS-20L15TSPBF VS-20L15TSPBF
Product Name Single Diodes Diodes, Rectifiers - Single - VS-20L15TSPBF Schottky 15V 20A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data