Diode Standard 200V 15A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 200V 15A DO203AB
STANDARD DIODE, 15A, 200V, DO-203AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:15A; Forward Voltage Max:1.5V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:250A RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | VS-1N3210GI-ND | VS-1N3210 | VS-1N3210 | 09F3188 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 15A, 200V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Package | DO-203AB | |||
| Life Cycle Stage | Active |