Vishay Precision Group Single Diodes VS-1N1184A

Description
Diode Standard 100V 40A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard 100V 40A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-1N1184A-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-VS-1N1184A-ND
Single Diodes 112-VS-1N1184A-ND
Diode Standard 100V 40A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard 100V 40A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-1N1184A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-1N1184A
Discrete Semiconductor Products - Diodes - Rectifiers VS-1N1184A
DIODE GEN PURP 100V 40A DO203AB

DIODE GEN PURP 100V 40A DO203AB

Supplier's Site
Standard Diode, 40A, 100V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay - 09F2673 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 100V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay
09F2673
Standard Diode, 40A, 100V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay 09F2673
STANDARD DIODE, 40A, 100V, DO-203AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

STANDARD DIODE, 40A, 100V, DO-203AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-1N1184A
Rectifiers VS-1N1184A
Rectifiers 100 Volt 35 Amp

Rectifiers 100 Volt 35 Amp

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 112-VS-1N1184A-ND VS-1N1184A 09F2673 VS-1N1184A
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 40A, 100V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay Rectifiers
Tj -65 to 200 C (-85 to 392 F)
Life Cycle Stage Active
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data