Diode Standard 200V 60A Chassis, Stud Mount DO-203AB (DO-5)
STANDARD DIODE, 60A, 200V, DO-203AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:60A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:900A RoHS Compliant: Yes
DIODE GEN PURP 200V 60A DO203AB
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-VS-1N2131A-ND | 42H5113 | VS-1N2131A | VS-1N2131A |
| Product Name | Single Diodes | Standard Diode, 60A, 200V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 200 C (-85 to 392 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.3 volts | 1.3 volts |