Vishay Intertechnology, Inc. Diode Arrays VS-16CTU04STRL-M3

Description
DIODE ARRAY GP 400V 8A TO263AB
Request a Quote Datasheet
Description
DIODE ARRAY GP 400V 8A TO263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 112-VS-16CTU04STRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 400V 8A TO263AB

DIODE ARRAY GP 400V 8A TO263AB

Buy Now Datasheet
Diode Arrays - 112-VS-16CTU04STRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY GP 400V 8A TO263AB

DIODE ARRAY GP 400V 8A TO263AB

Buy Now Datasheet
Diode Arrays - 112-VS-16CTU04STRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Standard 400V 8A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-16CTU04STRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-16CTU04STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-16CTU04STRL-M3
DIODE ARRAY GP 400V 8A TO263AB

DIODE ARRAY GP 400V 8A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 400V 2 x 8A IF TO-220AB 100A IFSM

Rectifiers 400V 2 x 8A IF TO-220AB 100A IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Rectifiers
Product Number 112-VS-16CTU04STRL-M3CT-ND VS-16CTU04STRL-M3 VS-16CTU04STRL-M3
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - BAS70-06WH6327 - 845941-BAS70-06WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: MS985C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
General-purpose dual Schottky diode - BAS40-05,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details