DIODE RECTIFIER DIODE, Rectifier Diode Product overview: VS-20ETS08-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS08-M3 can be used for catalog matching and distributor lookup.
Vishay VS-20ETS08-M3 Diode
Vishay VS-20ETS08-M3 Diode
Vishay VS-20ETS08-M3 Diode
Manufacturer: Vishay
Win Source Part Number: 133944-VS-20ETS08-M3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 800V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 800V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 50
Diode Standard 800V 20A Through Hole TO-220AC
DIODE GEN PURP 800V 20A TO220AC
DIODE GEN PURP 800V 20A TO220AC
Rectifiers 20A 800V Single Die Com Anode
DIODE, SINGLE, 800V, 20A, TO-220AC; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):20A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Rectifiers | Diodes |
| Product Number | 280-VS-20ETS08-M3 | 7003706 | 7003706P | 133944-VS-20ETS08-M3 | VS-20ETS08-M3GI-ND | VS-20ETS08-M3 | VS-20ETS08-M3 | VS-20ETS08-M3 | 06AC6557 |
| Product Name | Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - VS-20ETS08-M3 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers | Diode, Single, 800V, 20A, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay |
| Package | TO-220-2 | TO-220; To-220ac | TO-220; TO-220 | TO-220 | TO-220; TO-220-2 | 2L TO-220 FullPAK | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| IO | 20 amps | ||||||||
| Diode Type | Standard | ||||||||
| VF | 1.1 volts | 1.1 volts | 1.1 volts | 1.1 volts |