Diode Standard 200V 35A Chassis, Stud Mount DO-203AB (DO-5)
STANDARD DIODE, 35A, 200V, DO-203AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:35A; Forward Voltage Max:1.7V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:500A RoHS Compliant: Yes
DIODE GEN PURP 200V 35A DO203AB
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-1N1186GI-ND | 09F2690 | VS-1N1186 | VS-1N1186 |
| Product Name | Single Diodes | Standard Diode, 35A, 200V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 190 C (-85 to 374 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.7 volts | 1.7 volts |