Vishay VS-1EFH02HM3/I Diode
Vishay VS-1EFH02HM3/I Diode
1A 200V Rectifier Diode, Silicon, SMF, 2-Pin Product overview: VS-1EFH02HM3/I from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1EFH02HM3/I can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 902876-VS-1EFH02HM3/
Series: Automotive, AEC-Q101, FRED Pt®
Features: Diode Standard 200 V 1A Surface Mount DO-219AB (SMF)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: DO-219AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1EFH02
Categories: Discrete Semiconductor Products
Case / Package: DO-219AB (SMF)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-1EFH02HM3/IGITR, VS-1EFH02HM3/IGICT, VS-1EFH02HM3/IGIDKR
Diode Standard 200V 1A Surface Mount DO-219AB (SMF)
Diode Standard 200V 1A Surface Mount DO-219AB (SMF)
Diode Standard 200V 1A Surface Mount DO-219AB (SMF)
DIODE GEN PURP 200V 1A DO219AB
DIODE GEN PURP 200V 1A DO219AB
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Diodes | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 8722862 | 8722862P | 280-VS-1EFH02HM3/I | 902876-VS-1EFH02HM3/I | VS-1EFH02HM3/IGIDKR-ND | VS-1EFH02HM3/I | VS-1EFH02HM3/I |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 1A 200V Diode and Rectifier | Diodes, Rectifiers - Single - VS-1EFH02HM3/I | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Do-219ab | DO-219AB | DO-219AB | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| trr | 25 ns | ||||||
| Tj | -65 C (-85 F) | -55 to 175 C (-67 to 347 F) | |||||
| Diode Type | Diode Standard 200 V 1A Surface Mount DO-219AB (SMF) |