Vishay Intertechnology, Inc. Single Diodes VS-20CTH03STRR-M3

Description
Diode Standard 300V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 300V 10A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-20CTH03STRR-M3-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 300V 10A Surface Mount TO-263AB (D²PAK)

Diode Standard 300V 10A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20CTH03STRR-M3 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20CTH03STRR-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-20CTH03STRR-M3
DIODE GEN PURP 300V 10A TO263AB

DIODE GEN PURP 300V 10A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers 300V 2 x 10A IF TO-220AB 120A IFSM

Rectifiers 300V 2 x 10A IF TO-220AB 120A IFSM

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number VS-20CTH03STRR-M3-ND VS-20CTH03STRR-M3 VS-20CTH03STRR-M3
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65A - Fuji Electric Corp. of America
Specs
Package TO-247
IO 25 amps
VRRM 650 volts
View Details
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers