Diode Standard, Reverse Polarity 800V 16A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 800V 16A DO203AA
STANDARD DIODE, 16A, 800V, DO-203AA; Repetitive Peak Reverse Voltage:800V; Average Forward Current:16A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:370A RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 112-VS-16FR80-ND | VS-16FR80 | VS-16FR80 | 08H0838 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Standard Diode, 16A, 800V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay |
| Tj | -65 to 175 C (-85 to 347 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.23 volts | 1.23 volts |