Diode Standard, Reverse Polarity 600V 12A Chassis, Stud Mount DO-203AA (DO-4)
STANDARD DIODE, 12A, 600V, DO-203AA; Repetitive Peak Reverse Voltage:600V; Average Forward Current:12A; Forward Voltage Max:1.35V; Diode Module Configuration:-; Diode Case Style:DO-203AA; No. of Pins:2Pins; Forward Surge Current:285ARoHS Compliant: Yes
DIODE GEN PURP 600V 12A DO203AA
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-1N1206RA-ND | VS-1N1206RA | 09F2834 | VS-1N1206RA |
| Product Name | Single Diodes | Rectifiers | Standard Diode, 12A, 600V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 200 C (-85 to 392 F) |