Manufacturer: Vishay
Win Source Part Number: 213889-VS-1KAB20E
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1.2A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 1.2A
Current - Reverse Leakage @ Vr: 10μA @ 200V
Voltage - Peak Reverse (Max): 200V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-38
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Bridge Rectifier Single Phase Standard 200V Through Hole D-38
Bridge Rectifier Diode, 1 Phase, 1.2A, 200V V(RRM), Silicon, ROHS COMPLIANT, D-38, 4 PIN Product overview: VS-1KAB20E from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2A, 200V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-VS-1KAB20E can be used for catalog matching and distributor lookup.
BRIDGE RECT 1P 200V 1.2A D-38
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 213889-VS-1KAB20E | VS-1KAB20EGI-ND | 299-VS-1KAB20E | VS-1KAB20E |
| Product Name | Bridge Rectifiers - VS-1KAB20E | Bridge Rectifiers | 1.2A 200V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Diode Type | Single Phase | |||
| VF | 1.1 volts | 1.1 volts | ||
| IR | 0.0100 mA | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |
| Rectifier Configuration / Technology | Bridge |