Vishay Precision Group Diodes, Rectifiers - Single - VS-19TQ015STRLPBF VS-19TQ015STRLPBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 743122-VS-19TQ015STR LPBF Series: Automotive, AEC-Q101 Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 19A Current - Reverse Leakage @ Vr: 10.5mA @ 15V Capacitance @ Vr, F: 2000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Family Name: VS-19TQ015S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263AB (D2PAK) Voltage - Forward (Vf) (Maximum) @ If: 360mV @ 19A Voltage - DC Reverse (Vr) (Maximum): 15V Alternative Parts (Cross-Reference): 19TQ015S-G; STPS20L15G; STPS20L15G-TR; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 743122-VS-19TQ015STR LPBF Series: Automotive, AEC-Q101 Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 19A Current - Reverse Leakage @ Vr: 10.5mA @ 15V Capacitance @ Vr, F: 2000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Family Name: VS-19TQ015S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263AB (D2PAK) Voltage - Forward (Vf) (Maximum) @ If: 360mV @ 19A Voltage - DC Reverse (Vr) (Maximum): 15V Alternative Parts (Cross-Reference): 19TQ015S-G; STPS20L15G; STPS20L15G-TR; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-19TQ015STRLPBF - 743122-VS-19TQ015STRLPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-19TQ015STRLPBF
743122-VS-19TQ015STRLPBF
Diodes, Rectifiers - Single - VS-19TQ015STRLPBF 743122-VS-19TQ015STRLPBF
Manufacturer: Vishay Semiconductor Diodes Division Manufacturer: Vishay Win Source Part Number: 743122-VS-19TQ015STR LPBF Series: Automotive, AEC-Q101 Packaging: Reel - TR Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Average Rectified (Io): 19A Current - Reverse Leakage @ Vr: 10.5mA @ 15V Capacitance @ Vr, F: 2000pF @ 5V, 1MHz Operating Temperature - Junction: -55°C ~ 125°C Family Name: VS-19TQ015S Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-263AB (D2PAK) Voltage - Forward (Vf) (Maximum) @ If: 360mV @ 19A Voltage - DC Reverse (Vr) (Maximum): 15V Alternative Parts (Cross-Reference): 19TQ015S-G; STPS20L15G; STPS20L15G-TR; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Vishay Semiconductor Diodes Division
Manufacturer: Vishay
Win Source Part Number: 743122-VS-19TQ015STRLPBF
Series: Automotive, AEC-Q101
Packaging: Reel - TR
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Average Rectified (Io): 19A
Current - Reverse Leakage @ Vr: 10.5mA @ 15V
Capacitance @ Vr, F: 2000pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Family Name: VS-19TQ015S
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-263AB (D2PAK)
Voltage - Forward (Vf) (Maximum) @ If: 360mV @ 19A
Voltage - DC Reverse (Vr) (Maximum): 15V
Alternative Parts (Cross-Reference): 19TQ015S-G; STPS20L15G; STPS20L15G-TR;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Schottky 15V 19A Diode and Rectifier - 280-VS-19TQ015STRLPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 15V 19A Diode and Rectifier
280-VS-19TQ015STRLPBF
Schottky 15V 19A Diode and Rectifier 280-VS-19TQ015STRLPBF
DIODE SCHOTTKY 15V 19A TO263AB Product overview: VS-19TQ015STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-19TQ015STRLPB F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 15V 19A TO263AB Product overview: VS-19TQ015STRLPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 19A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 19A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-19TQ015STRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-19TQ015STRLPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)

Diode Schottky 15V 19A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-19TQ015STRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-19TQ015STRLPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-19TQ015STRLPBF
DIODE SCHOTTKY 15V 19A TO263AB

DIODE SCHOTTKY 15V 19A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Rectifiers
Product Number 743122-VS-19TQ015STRLPBF 280-VS-19TQ015STRLPBF VS-19TQ015STRLPBF-ND VS-19TQ015STRLPBF
Product Name Diodes, Rectifiers - Single - VS-19TQ015STRLPBF Schottky 15V 19A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.3600 volts 0.3600 volts
Unlock Full Specs
to access all available technical data