Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760898-VS-1N1184RA
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 40A
Current - Reverse Leakage @ Vr: 2.5mA @ 100V
Operating Temperature - Junction: -65°C ~ 200°C
Family Name: 1N1184RA
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 126A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): JANTX1N1184R; 1N1184AR; 1N1184R;
Introduction Date: September 23, 2004
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Rectifiers 100 Volt 35 Amp Product overview: VS-1N1184RA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1N1184RA can be used for catalog matching and distributor lookup.
Diode Standard, Reverse Polarity 100V 40A Chassis, Stud Mount DO-203AB (DO-5)
Standard Recovery Power Rectifier; Diode Configuration:Single
DIODE GEN PURP 100V 40A DO203AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 760898-VS-1N1184RA | 280-VS-1N1184RA | 112-VS-1N1184RA-ND | 09F2678 | VS-1N1184RA | VS-1N1184RA |
| Product Name | Diodes, Rectifiers - Single - VS-1N1184RA | Diode and Rectifier | Single Diodes | Standard Recovery Power Rectifier; Diode Configuration Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | ||||
| VR | 100 volts | |||||
| IR | 2.5 mA | |||||
| Tj | -65 to 200 C (-85 to 392 F) | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) |