Schottky Diodes & Rectifiers 180 Amp 30 Volt Product overview: VS-182NQ030PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-182NQ030PBF can be used for catalog matching and distributor lookup.
Diode Schottky 30V 180A Chassis Mount
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760701-VS-182NQ030PB
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: D-67 HALF-PAK
Mounting: Chassis Mount
Diode Type: Schottky
Current - Average Rectified (Io): 180A
Current - Reverse Leakage @ Vr: 15mA @ 30V
Capacitance @ Vr, F: 7700pF @ 5V, 1MHz
Family Name: VS-182NQ030
Categories: Discrete Semiconductor Products
Manufacturer Package: D-67
Voltage - Forward (Vf) (Maximum) @ If: 590mV @ 180A
Voltage - DC Reverse (Vr) (Maximum): 30V
Alternative Parts (Cross-Reference): HS18135; 181NQ035; HS18230;
ECCN: EAR99
Country of Origin: India
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
SCHOTTKY RECTIFIER, 180A, 30V, D-67; Repetitive Peak Reverse Voltage:30V; Average Forward Current:180A; Diode Configuration:Single
DIODE SCHOTTKY 30V 180A D-67
Schottky Diodes & Rectifiers 180 Amp 30 Volt
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-VS-182NQ030PBF | VS-182NQ030PBF-ND | 760701-VS-182NQ030PBF | 19M4779 | VS-182NQ030PBF | VS-182NQ030PBF |
| Product Name | Schottky Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - VS-182NQ030PBF | Schottky Rectifier, 180A, 30V, D-67; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | Rail/Tube | D-67 | D-67 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 180 amps | |||||
| Tj | -55 C (-67 F) | |||||
| VF | 0.5900 volts | 0.4500 volts | 0.5900 volts |