The VS-20L15TS-M3 is a high-performance Schottky rectifier designed for applications requiring a low forward voltage drop and high efficiency. It supports a maximum average forward current of 20 A and a maximum reverse voltage of 15 V, making it suitable for parallel power supply configurations and other applications such as converters and reverse battery protection. The device operates effectively at junction temperatures up to 125 °C and features a low forward voltage drop of 0.33 V at 19 A. This rectifier is housed in a D¬=PAK (TO-263AB) package, which is optimized for surface mounting. It is rated for a maximum surge current of 700 A for short durations, enhancing its reliability in demanding environments. The product is encapsulated in high-purity epoxy for improved mechanical strength and moisture resistance, and it meets MSL level 1 standards for soldering processes. Engineers considering this component should note its suitability for high-temperature applications and its robust design, which includes a guard ring for enhanced ruggedness and long-term reliability.
Manufacturer: Vishay
Win Source Part Number: 938782-VS-20L15TS-M3
Features: Diode Schottky 15 V 20A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: 20L15
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Schottky 15V 20A Surface Mount TO-263AB (D²PAK)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 15V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20L15TS-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20L15TS-M3 can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, SINGLE, 15V, TO263AB; Repetitive Reverse Voltage Vrrm Max:15V; Forward Current If(AV):20A; Diode Configuration:Single
DIODE SCHOTTKY 15V 20A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 938782-VS-20L15TS-M3 | 112-VS-20L15TS-M3-ND | 280-VS-20L15TS-M3 | 65AC4227 | VS-20L15TS-M3 |
| Product Name | Diodes, Rectifiers - Single - VS-20L15TS-M3 | Single Diodes | Schottky 15V Diode and Rectifier | Schottky Rectifier, Single, 15V, To263Ab; Repetitive Reverse Voltage Vrrm Max Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | D2PAK; TO-263AB (D2PAK) | TO-263AB | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||
| RoHS Compliant | RoHS | RoHS | |||
| Rectifier Configuration / Technology | Schottky |