Vishay Precision Group Single Diodes VS-20TQ045SPBF

Description
Diode Schottky 45V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 45V 20A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-20TQ045SPBFGI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-20TQ045SPBFGI-ND
Single Diodes VS-20TQ045SPBFGI-ND
Diode Schottky 45V 20A Surface Mount TO-263AB (D²PAK)

Diode Schottky 45V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky 45V 20A Diode and Rectifier - 280-VS-20TQ045SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 20A Diode and Rectifier
280-VS-20TQ045SPBF
Schottky 45V 20A Diode and Rectifier 280-VS-20TQ045SPBF
DIODE SCHOTTKY 45V 20A TO263AB Product overview: VS-20TQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20TQ045SPBF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 45V 20A TO263AB Product overview: VS-20TQ045SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20TQ045SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - VS-20TQ045SPBF - 130617-VS-20TQ045SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20TQ045SPBF
130617-VS-20TQ045SPBF
Diodes, Rectifiers - Single - VS-20TQ045SPBF 130617-VS-20TQ045SPBF
Manufacturer: Vishay Win Source Part Number: 130617-VS-20TQ045SPB F Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 570mV @ 20A Current - Reverse Leakage @ Vr: 2.7mA @ 45V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 130617-VS-20TQ045SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 20A
Current - Reverse Leakage @ Vr: 2.7mA @ 45V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Schottky Rectifier, 20A, 45V, D2Pak; Repetitive Peak Reverse Voltage Vishay - 63J8028 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 20A, 45V, D2Pak; Repetitive Peak Reverse Voltage Vishay
63J8028
Schottky Rectifier, 20A, 45V, D2Pak; Repetitive Peak Reverse Voltage Vishay 63J8028
SCHOTTKY RECTIFIER, 20A, 45V, D2PAK; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Single ; Diode Case Style:TO-263 (D2PAK); No. of Pins:2Pins; Forward Voltage Max:570mV; Qualification:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 20A, 45V, D2PAK; Repetitive Peak Reverse Voltage:45V; Average Forward Current:20A; Diode Configuration:Single; Diode Case Style:TO-263 (D2PAK); No. of Pins:2Pins; Forward Voltage Max:570mV; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20TQ045SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20TQ045SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20TQ045SPBF
DIODE SCHOTTKY 45V 20A TO263AB

DIODE SCHOTTKY 45V 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers Rectifiers
Product Number VS-20TQ045SPBFGI-ND 280-VS-20TQ045SPBF 130617-VS-20TQ045SPBF 63J8028 VS-20TQ045SPBF
Product Name Single Diodes Schottky 45V 20A Diode and Rectifier Diodes, Rectifiers - Single - VS-20TQ045SPBF Schottky Rectifier, 20A, 45V, D2Pak; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tube D2PAK; D2PAK D2PAK; TO-263 (D2PAK)
RoHS Compliant RoHS RoHS
Life Cycle Stage Active Removed
Unlock Full Specs
to access all available technical data