Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279803-VS-20CTQ045-
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 45V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-262
Voltage - Forward (Vf) (Maximum) @ If: 760mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 45V
Alternative Parts (Cross-Reference): STPS41L45CR; 20CTQ040-1; 20CTQ045-1;
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOTT 45V 20A TO262-3 Product overview: VS-20CTQ045-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTQ045-1PBF
DIODE ARR SCHOTT 45V 20A TO262-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | VS-20CTQ045-1PBFGI-ND | 1279803-VS-20CTQ045-1PBF | 286-VS-20CTQ045-1PBF | VS-20CTQ045-1PBF |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - VS-20CTQ045-1PBF | 45V 20A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | |
| Package | TO-262-3 Long Leads, I2PAK, TO-262AA | Tube | ||
| Diode Type | Schottky; Schottky | |||
| VF | 0.7600 volts | 0.7600 volts |