Win Source Part Number: 1009340-VS-1N1183RA
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 100
Diode Type: Standard, Reverse Polarity
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 126 A
Current - Reverse Leakage @ Vr: 2.5 mA @ 50 V
Operating Temperature - Junction: -65°C ~ 200°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AB, DO-5, Stud
Supplier Device Package: DO-203AB (DO-5)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: 1N1183RA-ND,*1N1183R
Base Product Number: 1N1183
Rectifiers 50 Volt 35 Amp Product overview: VS-1N1183RA from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-1N1183RA can be used for catalog matching and distributor lookup.
Diode Standard, Reverse Polarity 50V 40A Chassis, Stud Mount DO-203AB (DO-5)
STANDARD RECOVERY POWER RECTIFIER; Diode Configuration:Single
DIODE GEN PURP 50V 40A DO203AB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 1009340-VS-1N1183RA | 2085-VS-1N1183RA | 112-VS-1N1183RA-ND | VS-1N1183RA | 09F2668 | VS-1N1183RA |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Single Diodes | Rectifiers | Standard Recovery Power Rectifier; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard, Reverse Polarity | |||||
| VF | 1.3 volts | 1.3 volts | ||||
| VR | 50 volts | |||||
| IR | 0.0025 mA |