Rectifier Diode, 1 Element, 40A, 50V V(RRM), Product overview: VS-1N1183A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-1N1183A can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 760897-VS-1N1183A
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-203AB, DO-5, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 40A
Current - Reverse Leakage @ Vr: 2.5mA @ 50V
Operating Temperature - Junction: -65°C ~ 200°C
Family Name: VS-1N1183A
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-203AB
Voltage - Forward (Vf) (Maximum) @ If: 1.3V @ 126A
Voltage - DC Reverse (Vr) (Maximum): 50V
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Diode Standard 50V 40A Chassis, Stud Mount DO-203AB (DO-5)
STANDARD DIODE, 40A, 50V, DO-203AB; Repetitive Peak Reverse Voltage:50V; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:800A RoHS Compliant: Yes
DIODE GEN PURP 50V 40A DO203AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 280-VS-1N1183A | 760897-VS-1N1183A | 112-VS-1N1183A-ND | VS-1N1183A | 09F2663 | VS-1N1183A |
| Product Name | 40A 50V Diode and Rectifier | Diodes, Rectifiers - Single - VS-1N1183A | Single Diodes | Rectifiers | Standard Diode, 40A, 50V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | DO-203AB | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 40 amps | |||||
| Tj | -65 C (-85 F) | -65 to 200 C (-85 to 392 F) | -65 to 200 C (-85 to 392 F) | |||
| Diode Type | Standard |