Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761710-VS-203CNQ100P
Packaging: Bulk
Speed: Fast Recovery = 200mA (Io)
Package: TO-244AB
Mounting: Chassis Mount
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 3mA @ 100V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100A
Family Name: VS-203CNQ100
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-244
Voltage - Forward (Vf) (Maximum) @ If: 860mV @ 100A
Voltage - DC Reverse (Vr) (Maximum): 100V
Alternative Parts (Cross-Reference): MBR200100CT; 403CNQ100-G; 203CMQ100;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Vishay VS-203CNQ100PBF Diode
Diode Array 1 Pair Common Cathode Schottky 100V 100A Chassis Mount TO-244AB
Schottky Diodes & Rectifiers 200 Amp 100 Volt Common Cathode Product overview: VS-203CNQ100PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-203CNQ100PBF can be used for catalog matching and distributor lookup.
DIODE MOD SCHOTT 100V TO244AB
SCHOTTKY RECTIFIER, COMMON CATHODE 200A TO-244; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200A; Forward Voltage VF Max:1.03V; Diode Module Configuration:Dual Common Cathode; Product Range:-; No. of Pins:2 RoHS Compliant: Yes
DIODE MODULE, 1.03V, 200A ROHS COMPLIANT: YES
Schottky Diodes & Rectifiers 200 Amp 100 Volt Common Cathode
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Diodes | Schottky Diodes |
| Product Number | 761710-VS-203CNQ100PBF | 6518608 | VS-203CNQ100PBF-ND | 280-VS-203CNQ100PBF | VS-203CNQ100PBF | 88K8045 | 64AH9138 | VS-203CNQ100PBF |
| Product Name | Diodes, Rectifiers - Arrays - VS-203CNQ100PBF | Schottky Diodes & Rectifiers | Diode Arrays | Schottky Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, Common Cathode 200A To-244; Repetitive Reverse Voltage Vrrm Max Vishay | Diode Module, 1.03V, 200A Rohs Compliant Vishay | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||||||
| VF | 0.8600 volts | 0.8600 volts | 1.03 volts | |||||
| VR | 100 volts | |||||||
| IR | 3 mA | |||||||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) |