Diode Standard 200V 16A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 200V 16A DO203AA
STANDARD DIODE, 16A, 200V, DO-203AA; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Forward Voltage Max:1.23V; Diode Module Configuration:-; Diode Case Style:DO-4; No. of Pins:2Pins; Forward Surge Current:310A RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Rectifiers |
| Product Number | 112-VS-16F20-ND | 5445975 | VS-16F20 | 09F5212 | VS-16F20 |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 16A, 200V, Do-203Aa; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | ||||
| Package | Do-4 | DO-203AA | |||
| RoHS Compliant | RoHS | RoHS |