Diode Standard 1200V 20A Through Hole TO-220AC
DIODE GEN PURP 1.2KV 20A TO220AC
Rectifiers 2 pin Single Diode AEC-Q101
RECTIFIER, SINGLE, 20A, 1.2KV, TO-220AC; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):20A; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-20ETS12THM3-ND | VS-20ETS12THM3 | VS-20ETS12THM3 | 95AC2457 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier, Single, 20A, 1.2Kv, To-220Ac; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Life Cycle Stage | Active | |||
| Package | TO-220AC-2 |