26V Clamp 23.1A Ipp Tvs Diode Surface Mount PMDTM
26V Clamp 23.1A Ipp Tvs Diode Surface Mount PMDTM
26V Clamp 23.1A Ipp Tvs Diode Surface Mount PMDTM
TVS DIODE 16VWM 26VC PMDTM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS16VUA1LAMDKR-ND | VS16VUA1LAMTR |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SOD-128 | PMDTM |
| Peak Pulse Power | 600 watts | 600 watts |
| VC | 26 volts | 26 volts |