Vishay Intertechnology, Inc. Diode Arrays VS-20CTQ035SPBF

Description
Diode Array 1 Pair Common Cathode Schottky 35V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 35V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-20CTQ035SPBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 35V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 35V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
35V 20A Diode and Rectifier - 286-VS-20CTQ035SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V 20A Diode and Rectifier
286-VS-20CTQ035SPBF
35V 20A Diode and Rectifier 286-VS-20CTQ035SPBF
DIODE ARR SCHOTT 35V 20A TO263AB Product overview: VS-20CTQ035SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTQ035SPBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 35V 20A TO263AB Product overview: VS-20CTQ035SPBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-20CTQ035SPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-20CTQ035SPBF - 761740-VS-20CTQ035SPBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-20CTQ035SPBF
761740-VS-20CTQ035SPBF
Diodes, Rectifiers - Arrays - VS-20CTQ035SPBF 761740-VS-20CTQ035SPBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 761740-VS-20CTQ035SP BF Packaging: Tube Speed: Fast Recovery = 200mA (Io) Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Mounting: SMD Diode Type: Schottky Current - Reverse Leakage @ Vr: 2mA @ 35V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Family Name: VS-20CTQ035S Categories: Discrete Semiconductor Products Manufacturer Package: D2PAK Voltage - Forward (Vf) (Maximum) @ If: 760mV @ 20A Voltage - DC Reverse (Vr) (Maximum): 35V Alternative Parts (Cross-Reference): MBRS2035CT RN; MBRS2035CTRNG; MBRS2535CTHRNG; Introduction Date: April 09, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 761740-VS-20CTQ035SPBF
Packaging: Tube
Speed: Fast Recovery = 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Mounting: SMD
Diode Type: Schottky
Current - Reverse Leakage @ Vr: 2mA @ 35V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Family Name: VS-20CTQ035S
Categories: Discrete Semiconductor Products
Manufacturer Package: D2PAK
Voltage - Forward (Vf) (Maximum) @ If: 760mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 35V
Alternative Parts (Cross-Reference): MBRS2035CT RN; MBRS2035CTRNG; MBRS2535CTHRNG;
Introduction Date: April 09, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20CTQ035SPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20CTQ035SPBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-20CTQ035SPBF
DIODE ARR SCHOTT 35V 20A TO263AB

DIODE ARR SCHOTT 35V 20A TO263AB

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number VS-20CTQ035SPBF-ND 286-VS-20CTQ035SPBF 761740-VS-20CTQ035SPBF VS-20CTQ035SPBF
Product Name Diode Arrays 35V 20A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-20CTQ035SPBF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Tube D2PAK
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - SB10-09P-TD-E - 893603-SB10-09P-TD-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type LLD - Model: MS906C3 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.2000 mA
View Details
40 V, 200 mA Schottky barrier dual diode - BAT854SWF - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Schottky Diodes & Rectifiers - 1220869 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details