DIODE GEN PURP 600V 20A TO263AB
DIODE STANDARD 600V 20A TO263AB
Diode Standard 600V 20A Surface Mount TO-263AB (D²PAK)
Rectifier Diode, 1 Phase, 1 Element, 20A, 600V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20ETF06STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETF06STRL-M
Manufacturer: Vishay
Win Source Part Number: 133822-VS-20ETF06STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 20A
Reverse Recovery Time (trr): 160ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263 (D2Pak)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 600V 20A TO263AB
DIODE GEN PURP 600V 20A TO263AB
Rectifiers New Input Diodes - D2PAK-e3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 112-VS-20ETF06STRL-M3CT-ND | 280-VS-20ETF06STRL-M3 | 133822-VS-20ETF06STRL-M3 | VS-20ETF06STRL-M3 | VS-20ETF06STRL-M3 | VS-20ETF06STRL-M3 |
| Product Name | Single Diodes | 20A 600V Diode and Rectifier | Diodes, Rectifiers - Single - VS-20ETF06STRL-M3 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |||
| RoHS Compliant | RoHS | |||||
| Diode Type | Standard | |||||
| VF | 1.3 volts | 1.3 volts | ||||
| VR | 600 volts | 600 volts |