Vishay Precision Group Diode Arrays VS-16CTQ100-1PBF

Description
Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 16CTQ100-1PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
16CTQ100-1PBF-ND
Diode Arrays 16CTQ100-1PBF-ND
Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 100V 8A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
100V 8A Diode and Rectifier - 286-VS-16CTQ100-1PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 8A Diode and Rectifier
286-VS-16CTQ100-1PBF
100V 8A Diode and Rectifier 286-VS-16CTQ100-1PBF
DIODE ARR SCHOTT 100V 8A TO262-3 Product overview: VS-16CTQ100-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ100-1PBF can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 100V 8A TO262-3 Product overview: VS-16CTQ100-1PBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-VS-16CTQ100-1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - VS-16CTQ100-1PBF - 131546-VS-16CTQ100-1PBF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - VS-16CTQ100-1PBF
131546-VS-16CTQ100-1PBF
Diodes, Rectifiers - Arrays - VS-16CTQ100-1PBF 131546-VS-16CTQ100-1PBF
Manufacturer: Vishay Win Source Part Number: 131546-VS-16CTQ100-1 PBF Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A Current - Reverse Leakage @ Vr: 550μA @ 100V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-262-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: Vishay
Win Source Part Number: 131546-VS-16CTQ100-1PBF
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 720mV @ 8A
Current - Reverse Leakage @ Vr: 550μA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-16CTQ100-1PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-16CTQ100-1PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-16CTQ100-1PBF
DIODE ARR SCHOTT 100V 8A TO262-3

DIODE ARR SCHOTT 100V 8A TO262-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 16CTQ100-1PBF-ND 286-VS-16CTQ100-1PBF 131546-VS-16CTQ100-1PBF VS-16CTQ100-1PBF
Product Name Diode Arrays 100V 8A Diode and Rectifier Diodes, Rectifiers - Arrays - VS-16CTQ100-1PBF Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package TO-262-3 Long Leads, I2PAK, TO-262AA Tube TO-262-3
RoHS Compliant RoHS
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data