32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount PMDTM
TVS DIODE 20VWM 32.4VC PMDTM
TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectio
TVS DIODE, UNDIR, 600W, SOD-128; Product Range:VSxxVUA1LAMTF Series; TVS Polarity:Unidirectio
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VS20VUA1LAMTFTR-ND | VS20VUA1LAMTFTR | 94AC7948 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Undir, 600W, Sod-128; Product Range Rohm |
| Configuration | Single | ||
| Package | SOD-128 | PMDTM | SOD-128 |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 32.4 volts | 32.4 volts | 32.4 volts |
| VBR | 22.2 volts | 22.2 volts |