Vishay Precision Group Diodes, Rectifiers - Single - VS-20ETS12STRL-M3 VS-20ETS12STRL-M3

Description
Manufacturer: Vishay Win Source Part Number: 128290-VS-20ETS12STR L-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 20A Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263 (D2Pak) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-20ETS12SPBF; VS-20ETS12STRRPbF; VS-20ETS12STRL-M3; VS-20ETS12STRR-M3; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 128290-VS-20ETS12STR L-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 20A Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263 (D2Pak) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-20ETS12SPBF; VS-20ETS12STRRPbF; VS-20ETS12STRL-M3; VS-20ETS12STRR-M3; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - VS-20ETS12STRL-M3 - 128290-VS-20ETS12STRL-M3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - VS-20ETS12STRL-M3
128290-VS-20ETS12STRL-M3
Diodes, Rectifiers - Single - VS-20ETS12STRL-M3 128290-VS-20ETS12STRL-M3
Manufacturer: Vishay Win Source Part Number: 128290-VS-20ETS12STR L-M3 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 20A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 20A Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -40°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263 (D2Pak) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-20ETS12SPBF; VS-20ETS12STRRPbF; VS-20ETS12STRL-M3; VS-20ETS12STRR-M3; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 128290-VS-20ETS12STRL-M3
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 20A
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263 (D2Pak)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-20ETS12SPBF; VS-20ETS12STRRPbF; VS-20ETS12STRL-M3; VS-20ETS12STRR-M3;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
20A 1200V Diode and Rectifier - 280-VS-20ETS12STRL-M3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20A 1200V Diode and Rectifier
280-VS-20ETS12STRL-M3
20A 1200V Diode and Rectifier 280-VS-20ETS12STRL-M3
Rectifier Diode, 1 Phase, 1 Element, 20A, 1200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20ETS12STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS12STRL-M 3 can be used for catalog matching and distributor lookup.

Rectifier Diode, 1 Phase, 1 Element, 20A, 1200V V(RRM), Silicon, TO-263AB, D2PAK-3/2 Product overview: VS-20ETS12STRL-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-20ETS12STRL-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 112-VS-20ETS12STRL-M3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 20A Surface Mount TO-263AB (D²PAK)

Diode Standard 1200V 20A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Single Diodes - 112-VS-20ETS12STRL-M3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 1200V 20A TO263AB

DIODE STANDARD 1200V 20A TO263AB

Buy Now Datasheet
Single Diodes - 112-VS-20ETS12STRL-M3CT-ND - DigiKey
Thief River Falls, MN, United States
DIODE GEN PURP 1.2KV 20A TO263AB

DIODE GEN PURP 1.2KV 20A TO263AB

Buy Now Datasheet
Single Diodes VS-20ETS12STRL-M3
DIODE GEN PURP 1.2KV 20A TO263AB

DIODE GEN PURP 1.2KV 20A TO263AB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers New Input Diodes - D2PAK-e3

Rectifiers New Input Diodes - D2PAK-e3

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-20ETS12STRL-M3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-20ETS12STRL-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-20ETS12STRL-M3
DIODE GEN PURP 1.2KV 20A TO263AB

DIODE GEN PURP 1.2KV 20A TO263AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 128290-VS-20ETS12STRL-M3 280-VS-20ETS12STRL-M3 112-VS-20ETS12STRL-M3TR-ND VS-20ETS12STRL-M3 VS-20ETS12STRL-M3 VS-20ETS12STRL-M3
Product Name Diodes, Rectifiers - Single - VS-20ETS12STRL-M3 20A 1200V Diode and Rectifier Single Diodes Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
VR 1200 volts 1200 volts
IR 0.1000 mA 0.1000 mA
Unlock Full Specs
to access all available technical data