Vishay Precision Group Diode Arrays VS-209CNQ150PBF

Description
Diode Array 1 Pair Common Cathode Schottky 150V 100A Chassis Mount TO-244AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 150V 100A Chassis Mount TO-244AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - VS-209CNQ150PBF-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 150V 100A Chassis Mount TO-244AB

Diode Array 1 Pair Common Cathode Schottky 150V 100A Chassis Mount TO-244AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1104170-VS-209CNQ150PBF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1104170-VS-209CNQ150PBF
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1104170-VS-209CNQ150PBF
Win Source Part Number: 1104170-VS-209CNQ150 PBF Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 10 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Voltage - Forward (Vf) (Max) @ If: 1.06 V @ 100 A Current - Reverse Leakage @ Vr: 3 mA @ 150 V Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100A Mounting Type: Chassis Mount Package / Case: TO-244AB Supplier Device Package: TO-244AB Alternative Parts (Cross-Reference): VS-203CNQ100PBF; VS-220CNQ030PBF; VS-VSUD360CW40; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: VS209CNQ150PBF Base Product Number: 209CNQ150

Win Source Part Number: 1104170-VS-209CNQ150PBF
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 10
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Voltage - Forward (Vf) (Max) @ If: 1.06 V @ 100 A
Current - Reverse Leakage @ Vr: 3 mA @ 150 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100A
Mounting Type: Chassis Mount
Package / Case: TO-244AB
Supplier Device Package: TO-244AB
Alternative Parts (Cross-Reference): VS-203CNQ100PBF; VS-220CNQ030PBF; VS-VSUD360CW40;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: VS209CNQ150PBF
Base Product Number: 209CNQ150

Buy Now Datasheet
Dual Schottky 150V 200A Diode and Rectifier - 280-VS-209CNQ150PBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Schottky 150V 200A Diode and Rectifier
280-VS-209CNQ150PBF
Dual Schottky 150V 200A Diode and Rectifier 280-VS-209CNQ150PBF
Vishay VS-209CNQ150PBF, Dual Schottky Diode Module, Common Cathode, 150V 200A, 3-Pin TO-244 Product overview: VS-209CNQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150V, 200A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150V, 200A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-209CNQ150PBF can be used for catalog matching and distributor lookup.

Vishay VS-209CNQ150PBF, Dual Schottky Diode Module, Common Cathode, 150V 200A, 3-Pin TO-244 Product overview: VS-209CNQ150PBF from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 150V, 200A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 150V, 200A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-209CNQ150PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-209CNQ150PBF
Discrete Semiconductor Products - Diodes - Rectifiers VS-209CNQ150PBF
DIODE MOD SCHOTT 150V TO244AB

DIODE MOD SCHOTT 150V TO244AB

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
VS-209CNQ150PBF
Schottky Diodes & Rectifiers VS-209CNQ150PBF
Schottky Diodes & Rectifiers 200 Amp 150 Volt Common Cathode

Schottky Diodes & Rectifiers 200 Amp 150 Volt Common Cathode

Buy Now Datasheet
Schottky Rectifier, Cmn Cthd 200A To-244; Repetitive Peak Reverse Voltage Vishay - 88K8062 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, Cmn Cthd 200A To-244; Repetitive Peak Reverse Voltage Vishay
88K8062
Schottky Rectifier, Cmn Cthd 200A To-244; Repetitive Peak Reverse Voltage Vishay 88K8062
SCHOTTKY RECTIFIER, CMN CTHD 200A TO-244; Repetitive Peak Reverse Voltage:150V; Average Forward Current:200A; Forward Voltage Max:1.33V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-244; No. of Pins:2Pins RoHS Compliant: Yes

SCHOTTKY RECTIFIER, CMN CTHD 200A TO-244; Repetitive Peak Reverse Voltage:150V; Average Forward Current:200A; Forward Voltage Max:1.33V; Diode Module Configuration:Dual Common Cathode; Diode Case Style:TO-244; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number VS-209CNQ150PBF-ND 1104170-VS-209CNQ150PBF 280-VS-209CNQ150PBF VS-209CNQ150PBF VS-209CNQ150PBF 88K8062
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Dual Schottky 150V 200A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, Cmn Cthd 200A To-244; Repetitive Peak Reverse Voltage Vishay
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package TO-244AB TO-244AB Bulk TO-244AB TO-244
Diode Type Schottky; Schottky
VF 1.06 volts 1.06 volts 1.33 volts
Unlock Full Specs
to access all available technical data